Texas Instruments Integrated Circuits(ICs) TSB81BA3PFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 081823-TSB81BA3PFP Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 80-TQFP Exposed Pad Manufacturer Device Package: 80-HTQFP (12x12) Standard Package: 96 Catalog: IEEE Transceivers Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Duplex: Half Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 081823-TSB81BA3PFP Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 80-TQFP Exposed Pad Manufacturer Device Package: 80-HTQFP (12x12) Standard Package: 96 Catalog: IEEE Transceivers Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Duplex: Half Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 081823-TSB81BA3PFP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
081823-TSB81BA3PFP
Integrated Circuits(ICs) 081823-TSB81BA3PFP
Manufacturer: Texas Instruments Win Source Part Number: 081823-TSB81BA3PFP Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Tray Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 80-TQFP Exposed Pad Manufacturer Device Package: 80-HTQFP (12x12) Standard Package: 96 Catalog: IEEE Transceivers Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Duplex: Half Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 081823-TSB81BA3PFP
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Tray
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 80-TQFP Exposed Pad
Manufacturer Device Package: 80-HTQFP (12x12)
Standard Package: 96
Catalog: IEEE Transceivers
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 081823-TSB81BA3PFP
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data