Texas Instruments High-Performance Analog Cable for Computer Nework Etc… TSB41AB1PHP

Description
IC, CONTROLLER 48-HTQFP; DEVICE TYPE:CABLE TRANSCEIVER; DATA RATE:400MBPS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:HTQFP; NO. OF PINS:48PINS; OPERATING TEMPERATURE MIN:0C; OPERATING TEMPERATURE MAX:70C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CONTROLLER 48-HTQFP; DEVICE TYPE:CABLE TRANSCEIVER; DATA RATE:400MBPS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:HTQFP; NO. OF PINS:48PINS; OPERATING TEMPERATURE MIN:0C; OPERATING TEMPERATURE MAX:70C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 16639266 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
16639266
Cable for Computer Nework Etc… 16639266
IC, CONTROLLER 48-HTQFP; DEVICE TYPE:CABLE TRANSCEIVER; DATA RATE:400MBPS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:HTQFP; NO. OF PINS:48PINS; OPERATING TEMPERATURE MIN:0C; OPERATING TEMPERATURE MAX:70C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, CONTROLLER 48-HTQFP; DEVICE TYPE:CABLE TRANSCEIVER; DATA RATE:400MBPS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:3.6V; DRIVER CASE STYLE:HTQFP; NO. OF PINS:48PINS; OPERATING TEMPERATURE MIN:0C; OPERATING TEMPERATURE MAX:70C; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 16639266
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1828917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 2.62 ft (8 dm)
View Details