The TSB12LV01BPZT is an IEEE 1394-1995 high-speed serial-bus link-layer controller for data transfer between a 32-bit host bus and 1394 PHY devices at 100, 200, or 400 Mbits/s. It operates from a 3.3-V power supply with 5-V-tolerant inputs and is housed in a 100-pin TQFP (PZT) package. The device features internal 2-Kbyte FIFO memory for asynchronous, isochronous, and general receive operations, supports cycle mastering, and includes programmable general-purpose outputs. It is rated for operation from 0°C to 70°C and is RoHS compliant with a Level-4 MSL moisture sensitivity rating.
High-Speed Serial-Bus Link-Layer Controller Serial Interface 3.3V/5V 100-Pin TQFP Tray Product overview: TSB12LV01BPZT from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-TSB12LV01BPZT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-TSB12LV01BPZT |
| Product Name | 3.3V 5V Memory IC and Storage Component |
| Bandwidth | 50 MB/Sec |