5-V, 2:1 (SPDT), 4-channel video switch with improved ESD protection 16-SOIC -40 to 85 Product overview: TS5V330CDR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS5V330CDR can be used for catalog matching and distributor lookup.
Video Switch IC 4 Channel 16-SOIC
Video Switch IC 4 Channel 16-SOIC
Video Switch IC 4 Channel 16-SOIC
Video Switch IC 4 Channel 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS5V330CDR | 296-25418-6-ND | TS5V330CDR |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 5 volts | 4 to 5.5 volts | |
| Bandwidth | 250 MHz | 250 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |