Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC412YFFT

Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI
Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC412YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC412YFFT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC412YFFT
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TS5USBC412YFFT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401021020 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
Duplexer / Diplexer 380 to 425MHz - UIYDX136179A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
MDPX-0407CH, Passive MMIC 7 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0407CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 7000 to 26500 MHz
View Details