Dual 2:1 USB 2.0 Mux/DeMux or Single Ended Cross Switch With 20-V/24-V OVP 12-DSBGA -40 to 85 Product overview: TS5USBC412IYFFR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS5USBC412IYFFR can be used for catalog matching and distributor lookup.
USB, UART Switch IC 2 Channel 12-DSBGA (1.6x1.2)
USB, UART Switch IC 2 Channel 12-DSBGA (1.6x1.2)
USB, UART Switch IC 2 Channel 12-DSBGA (1.6x1.2)
USB, UART Switch IC 2 Channel 12-DSBGA (1.6x1.2)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS5USBC412IYFFR | 296-52168-6-ND | TS5USBC412IYFFR |
| Product Name | Dual Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Supply Voltage (VS) | 2.3 to ? volts | 2.3 to 5.5 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | Bilateral; Serial Input | ||
| Switch Type | 2:1, 1:2 | ||
| Ron | 9 ohms | 9 ohms |