USB, UART Switch IC 2 Channel 12-DSBGA
USB, UART Switch IC 2 Channel 12-DSBGA
USB, UART Switch IC 2 Channel 12-DSBGA
USB, UART Switch IC 2 Channel 12-DSBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 296-50231-6-ND | TS5USBC410YFFT |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Bilateral; Serial Input | |
| Switch Type | 2:1, 1:2 | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | |
| Ron | 9 ohms | 9 ohms |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |