USB, UART Switch IC 2 Channel 12-DSBGA
USB, UART Switch IC 2 Channel 12-DSBGA
USB, UART Switch IC 2 Channel 12-DSBGA
USB, UART Switch IC 2 Channel 12-DSBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 296-47470-2-ND | TS5USBC400IYFPT |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Features | Bilateral | |
| Switch Type | 2:1, 1:2 | |
| Supply Voltage (VS) | 2.3 to 5.5 volts | |
| Ron | 9 ohms | 9 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |