USB 2.0 480Mbps 650MHz 2-Ch Audio Switch QFN Product overview: TS5USBA224RSWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 650MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS5USBA224RSWR can be used for catalog matching and distributor lookup.
Audio, USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
Audio, USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
Audio, USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
Audio, USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS5USBA224RSWR | 296-27934-2-ND | TS5USBA224RSWR |
| Product Name | 650MHz QFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 0.0 to 5.5 volts | 2.7 to 5.5 volts | |
| Bandwidth | 650 MHz | 650 MHz | |
| Min Operating Current | 0.0100 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |