Texas Instruments TS5A9411 10-Ohm SPDT Analog Switch TS5A9411DCKRG4

Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A9411 10-Ohm SPDT Analog Switch - TS5A9411DCKRG4 - Texas Instruments
Dallas, TX, United States
TS5A9411 10-Ohm SPDT Analog Switch
TS5A9411DCKRG4
TS5A9411 10-Ohm SPDT Analog Switch TS5A9411DCKRG4
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A9411DCKRG4
Analog Switch and Multiplexer IC 747-TS5A9411DCKRG4
IC SWITCH SPDT SC70-6 Product overview: TS5A9411DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A9411DCKRG4 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT SC70-6 Product overview: TS5A9411DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A9411DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKRG4 - 1114454-TS5A9411DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKRG4
1114454-TS5A9411DCKRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKRG4 1114454-TS5A9411DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1114454-TS5A9411DCKR G4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 12.5pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 9 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 2.25 V to 5.5 V Max Switch Time (Ton,Toff): 9ns, 7ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1114454-TS5A9411DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 12.5pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 9 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 2.25 V to 5.5 V
Max Switch Time (Ton,Toff): 9ns, 7ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A9411DCKRG4 747-TS5A9411DCKRG4 1114454-TS5A9411DCKRG4
Product Name TS5A9411 10-Ohm SPDT Analog Switch Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKRG4
Standards and Certifications RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 5.5 volts 2.25 to 5.5 volts 2.25 to 5.5 volts
Ron 11.5 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data