The TS5A4596DCKRG4 is a single-pole single-throw (SPST) analog switch designed for operation within a supply voltage range of 2 V to 5 V. It is capable of handling both digital and analog signals, allowing for bidirectional signal transmission. The device features a low ON-state resistance of 8 ohms and a flat ON-state resistance of 1.5 ohms, ensuring minimal signal loss. This analog switch is suitable for various applications, including sample-and-hold circuits, audio and video signal routing, and communication circuits. It has a bandwidth of 450 MHz and exhibits low total harmonic distortion (0.04%), making it ideal for high-fidelity signal processing. The device also boasts low charge injection (5 pC max) and excellent OFF isolation of -85 dB at 1 MHz. The TS5A4596DCKRG4 is available in a compact SC70 package, making it suitable for space-constrained designs. It operates over a temperature range of -40°C to 85°C and is compatible with TTL/CMOS logic levels. The device's low leakage current (0.5 nA max) and robust ESD performance (2000 V HBM) further enhance its reliability in various applications.
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | TS5A4596DCKRG4 |
| Product Name | TS5A4596 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch |
| Standards and Certifications | RoHS |
| Switch Type | 1 X SPST |
| Supply Voltage (VS) | 2.7 to 5.5 volts |
| Ron | 9.5 ohms |