Texas Instruments TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch TS5A4595DCKRG4

Description
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch - TS5A4595DCKRG4 - Texas Instruments
Dallas, TX, United States
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch
TS5A4595DCKRG4
TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch TS5A4595DCKRG4
8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85

8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKRG4 - 1114449-TS5A4595DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKRG4
1114449-TS5A4595DCKRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKRG4 1114449-TS5A4595DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1114449-TS5A4595DCKR G4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 450MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 8 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 2 V to 5.5 V Max Switch Time (Ton,Toff): 17ns, 14ns Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF Max Leakage Current (IS off): 500pA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114449-TS5A4595DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 450MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 8 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 2 V to 5.5 V
Max Switch Time (Ton,Toff): 17ns, 14ns
Channel Capacitance(CS off, CD off): 6.5pF, 6.5pF
Max Leakage Current (IS off): 500pA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A4595DCKRG4
Analog Switch and Multiplexer IC 747-TS5A4595DCKRG4
IC SWITCH SPST SC70-5 Product overview: TS5A4595DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4595DCKRG4 can be used for catalog matching and distributor lookup.

IC SWITCH SPST SC70-5 Product overview: TS5A4595DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A4595DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A4595DCKRG4 1114449-TS5A4595DCKRG4 747-TS5A4595DCKRG4
Product Name TS5A4595 8-Ohm SPST 5-V/3.3-V Single-Channel Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A4595DCKRG4 Analog Switch and Multiplexer IC
Standards and Certifications RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 2.7 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Ron 9.5 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCTTG4 - 765678-74LVC1G139DCTTG4 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers