Automotive Catalog - 1-Ohm SPDT Analog Switch 6-SOT-23
Automotive 1-Ω, 5-V, 2:1 (SPDT), 1-channel analog multiplexer with powered-off protection 6-SOT-23 -40 to 125 Product overview: TS5A3159QDBVRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159QDBVRQ1 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 1.3Ohm SOT-23-6
1 Circuit IC Switch 2:1 1.3Ohm SOT-23-6
1 Circuit IC Switch 2:1 1.3Ohm SOT-23-6
IC ANLG SW SPDT SOT23-6
1 Circuit IC Switch 2:1 1.3Ohm SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A3159QDBVRQ1 | 747-TS5A3159QDBVRQ1 | 296-39512-1-ND | TS5A3159QDBVRQ1 | TS5A3159QDBVRQ1 |
| Product Name | TS5A3159-Q1 Automotive Catalog - 1-Ohm SPDT Analog Switch | Automotive SOT-23 Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 1 X SPDT | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 0.7500 ohms | 1.3 ohms | 0.1000 ohms | 1.3 ohms | |
| Min Operating Current | 1.00E-5 mA | 1.00E-4 mA |