1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1114435-TS5A3159DCKT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
1-Ω, 5-V, 2:1 (SPDT), 1-channel analog switch 6-SC70 -40 to 85 Product overview: TS5A3159DCKTG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKTG4 can be used for catalog matching and distributor lookup.
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A3159DCKTG4 | TS5A3159DCKTG4-ND | 1114435-TS5A3159DCKTG4 | 747-TS5A3159DCKTG4 | TS5A3159DCKTG4 | TS5A3159DCKTG4 |
| Product Name | TS5A3159 1-Ohm SPDT Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKTG4 | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 1 X SPDT | |||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 1.35 ohms | 1.1 ohms | 0.1000 ohms | 1.1 ohms | ||
| Min Operating Current | 1.00E-4 mA | 1.00E-4 mA |