Texas Instruments TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DCKT

Description
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DCKT - Texas Instruments
Dallas, TX, United States
TS5A3159 1-Ohm SPDT Analog Switch
TS5A3159DCKT
TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DCKT
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85

1-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKT - 1114434-TS5A3159DCKT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKT
1114434-TS5A3159DCKT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKT 1114434-TS5A3159DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1114434-TS5A3159DCKT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1114434-TS5A3159DCKT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27123-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27123-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-27123-2-ND
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27123-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27123-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-27123-1-ND
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6622801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622801P
Multiplexer & Demultiplexer ICs 6622801P
Analog SW Single SPDT 5.5V 6-Pin SC-70

Analog SW Single SPDT 5.5V 6-Pin SC-70

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622801
Multiplexer & Demultiplexer ICs 6622801
Analog SW Single SPDT 5.5V 6-Pin SC-70

Analog SW Single SPDT 5.5V 6-Pin SC-70

Supplier's Site
Multiplexer & Demultiplexer ICs - 1627196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1627196
Multiplexer & Demultiplexer ICs 1627196
Analog SW Single SPDT 5.5V 6-Pin SC-70

Analog SW Single SPDT 5.5V 6-Pin SC-70

Supplier's Site
Singapore, Singapore
100MHz 5V Analog Switch and Multiplexer IC
747-TS5A3159DCKT
100MHz 5V Analog Switch and Multiplexer IC 747-TS5A3159DCKT
100MHz 1ch 2:1 Analog Switch, 5V, 1Ω, SC-70 Product overview: TS5A3159DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKT can be used for catalog matching and distributor lookup.

100MHz 1ch 2:1 Analog Switch, 5V, 1Ω, SC-70 Product overview: TS5A3159DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159DCKT
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159DCKT
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159DCKT
Analog Switches, Multiplexers, Demultiplexers TS5A3159DCKT
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159DCKT 1114434-TS5A3159DCKT 296-27123-2-ND 6622801P 6622801 747-TS5A3159DCKT TS5A3159DCKT TS5A3159DCKT
Product Name TS5A3159 1-Ohm SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKT Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs 100MHz 5V Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.35 ohms 1.1 ohms 0.1000 ohms 1.1 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DBVRE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Dual SSOP Analog Switch and Multiplexer IC - 743-74CBTD16210DLRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers
CD4051B-MIL CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BF3A - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
4 suppliers
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - 74CB3Q3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers