Texas Instruments TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DCKRG4

Description
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote
Description
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS5A3159 is a 1-Ohm single-pole double-throw (SPDT) analog switch designed for low ON-state resistance and excellent ON-resistance matching. It operates within a voltage range of 1.65 V to 5.5 V and features a break-before-make switching mechanism to prevent signal distortion during transitions. The device is characterized by low charge injection and low total harmonic distortion, making it suitable for portable audio applications. Control inputs are 5-V tolerant, and the switch exhibits robust latch-up performance, exceeding 100 mA per JESD 78, Class II. The TS5A3159 is available in compact SOT-23 and SC70 packages, making it ideal for space-constrained designs in mobile phones, consumer electronics, and portable instrumentation.

Datasheet Summary
Powered by GS/AI

The TS5A3159 is a 1-Ohm single-pole double-throw (SPDT) analog switch designed for low ON-state resistance and excellent ON-resistance matching. It operates within a voltage range of 1.65 V to 5.5 V and features a break-before-make switching mechanism to prevent signal distortion during transitions. The device is characterized by low charge injection and low total harmonic distortion, making it suitable for portable audio applications. Control inputs are 5-V tolerant, and the switch exhibits robust latch-up performance, exceeding 100 mA per JESD 78, Class II. The TS5A3159 is available in compact SOT-23 and SC70 packages, making it ideal for space-constrained designs in mobile phones, consumer electronics, and portable instrumentation.

Suppliers

Company
Product
Description
Supplier Links
TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DCKRG4 - Texas Instruments
Dallas, TX, United States
TS5A3159 1-Ohm SPDT Analog Switch
TS5A3159DCKRG4
TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DCKRG4
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85

1-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3159DCKRG4
Analog Switch and Multiplexer IC 747-TS5A3159DCKRG4
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85 Product overview: TS5A3159DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKRG4 can be used for catalog matching and distributor lookup.

1-Ohm SPDT Analog Switch 6-SC70 -40 to 85 Product overview: TS5A3159DCKRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKRG4 - 056023-TS5A3159DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKRG4
056023-TS5A3159DCKRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKRG4 056023-TS5A3159DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 056023-TS5A3159DCKRG 4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Consumer Electronics, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 056023-TS5A3159DCKRG4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Consumer Electronics, Audio

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159DCKRG4 747-TS5A3159DCKRG4 056023-TS5A3159DCKRG4
Product Name TS5A3159 1-Ohm SPDT Analog Switch Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKRG4
Standards and Certifications RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.35 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 296-1P1G3157QDBVRQ1HY-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LS253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details