Texas Instruments TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DCKR

Description
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DCKR - Texas Instruments
Dallas, TX, United States
TS5A3159 1-Ohm SPDT Analog Switch
TS5A3159DCKR
TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DCKR
1-Ohm SPDT Analog Switch 6-SC70 -40 to 85

1-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
100MHz 5V Analog Switch and Multiplexer IC
747-TS5A3159DCKR
100MHz 5V Analog Switch and Multiplexer IC 747-TS5A3159DCKR
100MHz 1ch 2:1 Analog Switch IC, 5V, 1Ω, SC-70 Product overview: TS5A3159DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKR can be used for catalog matching and distributor lookup.

100MHz 1ch 2:1 Analog Switch IC, 5V, 1Ω, SC-70 Product overview: TS5A3159DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKR - 035176-TS5A3159DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKR
035176-TS5A3159DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKR 035176-TS5A3159DCKR
Manufacturer: Texas Instruments Win Source Part Number: 035176-TS5A3159DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: TS5A3159 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): NLASB3157DF; STG3157CTR; GY4102ACKA; MAX4729ELT+; Introduction Date: April 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Consumer Electronics, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 035176-TS5A3159DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: TS5A3159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): NLASB3157DF; STG3157CTR; GY4102ACKA; MAX4729ELT+;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Portable Devices, Sensing & Instrumentation, Consumer Electronics, Audio

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17303-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17303-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17303-2-ND
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17303-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17303-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17303-1-ND
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17303-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17303-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17303-6-ND
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159DCKR
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A3159DCKR
1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

1 Circuit IC Switch 2:1 1.1Ohm SC-70-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159DCKR 747-TS5A3159DCKR 035176-TS5A3159DCKR 296-17303-2-ND TS5A3159DCKR TS5A3159DCKR
Product Name TS5A3159 1-Ohm SPDT Analog Switch 100MHz 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DCKR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.35 ohms 1.1 ohms 0.1000 ohms 1.1 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Analog Switch and Multiplexer IC - 747-CD4051BQPWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration 8x1
Ron 5.00E-6 ohms
Bandwidth 20 MHz
View Details
2 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3383PWRG4 - 198089-74CBTLV3383PWRG4 - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 24-TSSOP
View Details
2 suppliers