Texas Instruments TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DBVT

Description
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DBVT - Texas Instruments
Dallas, TX, United States
TS5A3159 1-Ohm SPDT Analog Switch
TS5A3159DBVT
TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DBVT
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27122-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27122-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-27122-1-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-27122-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-27122-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-27122-2-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3159DBVT
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3159DBVT
1-Ω, 5-V, 2:1 (SPDT), 1-channel analog switch 6-SOT-23 -40 to 85 Product overview: TS5A3159DBVT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DBVT can be used for catalog matching and distributor lookup.

1-Ω, 5-V, 2:1 (SPDT), 1-channel analog switch 6-SOT-23 -40 to 85 Product overview: TS5A3159DBVT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVT - 056022-TS5A3159DBVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVT
056022-TS5A3159DBVT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVT 056022-TS5A3159DBVT
Manufacturer: Texas Instruments Win Source Part Number: 056022-TS5A3159DBVT Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 2nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056022-TS5A3159DBVT
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159DBVT
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159DBVT
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159DBVT
Analog Switches, Multiplexers, Demultiplexers TS5A3159DBVT
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159DBVT 296-27122-1-ND 747-TS5A3159DBVT 056022-TS5A3159DBVT TS5A3159DBVT TS5A3159DBVT
Product Name TS5A3159 1-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVT Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.35 ohms 1.1 ohms 0.1000 ohms 1.1 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data