Texas Instruments TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DBVR

Description
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159 1-Ohm SPDT Analog Switch - TS5A3159DBVR - Texas Instruments
Dallas, TX, United States
TS5A3159 1-Ohm SPDT Analog Switch
TS5A3159DBVR
TS5A3159 1-Ohm SPDT Analog Switch TS5A3159DBVR
1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

1-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17319-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17319-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17319-6-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17319-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17319-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17319-1-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17319-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17319-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17319-2-ND
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now Datasheet
Singapore, Singapore
100MHz 5.5V SOT-23 Analog Switch and Multiplexer IC
747-TS5A3159DBVR
100MHz 5.5V SOT-23 Analog Switch and Multiplexer IC 747-TS5A3159DBVR
Analog Switch SPDT 100MHz SOT-23-6 1.1R 5.5V Product overview: TS5A3159DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DBVR can be used for catalog matching and distributor lookup.

Analog Switch SPDT 100MHz SOT-23-6 1.1R 5.5V Product overview: TS5A3159DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVR - 035175-TS5A3159DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVR
035175-TS5A3159DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVR 035175-TS5A3159DBVR
Manufacturer: Texas Instruments Win Source Part Number: 035175-TS5A3159DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 36pC Crosstalk: -65dB @ 1MHz Channel-to-Channel Matching (ΔRon): 100 mOhm Family Name: TS5A3159 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.1 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 20ns Channel Capacitance(CS off, CD off): 23pF Max Leakage Current (IS off): 2nA Alternative Parts (Cross-Reference): PI5A4157TAE; ISL54500IHZ-T; DG2521DV-T1-E3; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035175-TS5A3159DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 36pC
Crosstalk: -65dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100 mOhm
Family Name: TS5A3159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.1 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 20ns
Channel Capacitance(CS off, CD off): 23pF
Max Leakage Current (IS off): 2nA
Alternative Parts (Cross-Reference): PI5A4157TAE; ISL54500IHZ-T; DG2521DV-T1-E3;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 9224747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
9224747
Multiplexer & Demultiplexer ICs 9224747
Analog SW Single SPDT 5.5V 6-Pin SOT-23

Analog SW Single SPDT 5.5V 6-Pin SOT-23

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622808P
Multiplexer & Demultiplexer ICs 6622808P
Analog SW Single SPDT 5.5V 6-Pin SOT-23

Analog SW Single SPDT 5.5V 6-Pin SOT-23

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159DBVR
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A3159DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A3159DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A3159DBVR
1.1Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

1.1Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A3159DBVR
1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

1 Circuit IC Switch 2:1 1.1Ohm SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159DBVR 296-17319-6-ND 747-TS5A3159DBVR 035175-TS5A3159DBVR 9224747 6622808P TS5A3159DBVR TS5A3159DBVR TS5A3159DBVR
Product Name TS5A3159 1-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers 100MHz 5.5V SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159DBVR Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.35 ohms 1.1 ohms 0.1000 ohms 1.1 ohms 1.1 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products