Texas Instruments TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3159AYZPR

Description
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer - TS5A3159AYZPR - Texas Instruments
Dallas, TX, United States
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer
TS5A3159AYZPR
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3159AYZPR
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-DSBGA -40 to 85

1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 6-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
SMD 100MHz 5.5V Analog Switch and Multiplexer IC
747-TS5A3159AYZPR
SMD 100MHz 5.5V Analog Switch and Multiplexer IC 747-TS5A3159AYZPR
100MHz 1.65-5.5V 1:2 Analog Switch IC, SPDT, Surface Mount Product overview: TS5A3159AYZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 100MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159AYZPR can be used for catalog matching and distributor lookup.

100MHz 1.65-5.5V 1:2 Analog Switch IC, SPDT, Surface Mount Product overview: TS5A3159AYZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 100MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159AYZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18671-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18671-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-18671-1-ND
1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18671-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18671-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-18671-2-ND
1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-18671-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-18671-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-18671-6-ND
1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159AYZPR - 035174-TS5A3159AYZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159AYZPR
035174-TS5A3159AYZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159AYZPR 035174-TS5A3159AYZPR
Manufacturer: Texas Instruments Win Source Part Number: 035174-TS5A3159AYZPR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 20ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035174-TS5A3159AYZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 20ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159AYZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159AYZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159AYZPR
IC SWITCH SPDT 6DSBGA

IC SWITCH SPDT 6DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159AYZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159AYZPR
Analog Switches, Multiplexers, Demultiplexers TS5A3159AYZPR
1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

1 Circuit IC Switch 2:1 900mOhm 6-DSBGA (1.39x.89)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159AYZPR 747-TS5A3159AYZPR 296-18671-1-ND 035174-TS5A3159AYZPR TS5A3159AYZPR TS5A3159AYZPR
Product Name TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer SMD 100MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159AYZPR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.0500 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data