Texas Instruments TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3159ADCKRE4

Description
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85
Request a Quote Datasheet
Description
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer - TS5A3159ADCKRE4 - Texas Instruments
Dallas, TX, United States
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer
TS5A3159ADCKRE4
TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3159ADCKRE4
1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 6-SC70 -40 to 85

1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 6-SC70 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
TS5A3159ADCKRE4-ND
Analog Switches, Multiplexers, Demultiplexers TS5A3159ADCKRE4-ND
1 Circuit IC Switch 2:1 900mOhm SC-70-6

1 Circuit IC Switch 2:1 900mOhm SC-70-6

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3159ADCKRE4
Analog Switch and Multiplexer IC 747-TS5A3159ADCKRE4
1-Ω, 5-V, 2:1 (SPDT), 1-channel general-purpose analog switch with powered-off protection 6-SC70 -40 to 85 Product overview: TS5A3159ADCKRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159ADCKRE4 can be used for catalog matching and distributor lookup.

1-Ω, 5-V, 2:1 (SPDT), 1-channel general-purpose analog switch with powered-off protection 6-SC70 -40 to 85 Product overview: TS5A3159ADCKRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3159ADCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4 - 1114429-TS5A3159ADCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4
1114429-TS5A3159ADCKRE4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4 1114429-TS5A3159ADCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 1114429-TS5A3159ADCK RE4 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -20pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 30ns, 20ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114429-TS5A3159ADCKRE4
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -20pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 20ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3159ADCKRE4
Analog Switches, Multiplexers, Demultiplexers TS5A3159ADCKRE4
1 Circuit IC Switch 2:1 900mOhm SC-70-6

1 Circuit IC Switch 2:1 900mOhm SC-70-6

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3159ADCKRE4
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3159ADCKRE4
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3159ADCKRE4 TS5A3159ADCKRE4-ND 747-TS5A3159ADCKRE4 1114429-TS5A3159ADCKRE4 TS5A3159ADCKRE4 TS5A3159ADCKRE4
Product Name TS5A3159A 1 Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3159ADCKRE4 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3257-EP Enhanced Product Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - CCBTLV3257MPWREP - Texas Instruments
Specs
Applications HiRel Enhanced Product
Supply Voltage (VS) 2.3 to 3.6 volts
Ron 7 ohms
View Details
5 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRE4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BM96 - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers