Texas Instruments Analog Switch and Multiplexer IC TS5A3157DCKT

Description
IC SWITCH SPDT SC70-6 Product overview: TS5A3157DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT SC70-6 Product overview: TS5A3157DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3157DCKT
Analog Switch and Multiplexer IC 747-TS5A3157DCKT
IC SWITCH SPDT SC70-6 Product overview: TS5A3157DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKT can be used for catalog matching and distributor lookup.

IC SWITCH SPDT SC70-6 Product overview: TS5A3157DCKT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 004586-TS5A3157DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004586-TS5A3157DCKT
Integrated Circuits(ICs) 004586-TS5A3157DCKT
Manufacturer: Texas Instruments Win Source Part Number: 004586-TS5A3157DCKT Category: Integrated Circuits(ICs) Family: Interface - Analog Switches, Multiplexers, Demultiplexers Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Manufacturer Device Package: SC-70-6 Number of Circuits: 1 Switch Circuit: SPDT On-State Resistance (Max): 10 Ohm -3db Bandwidth: 300MHz Charge Injection: 7pC Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Voltage - Supply, Single (V+): 1.65 V ~ 5.5 V Switch Time (Ton, Toff) (Max): 8.5ns, 6.5ns Channel Capacitance (CS(off), CD(off)): 5.5pF Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 004586-TS5A3157DCKT
Category: Integrated Circuits(ICs)
Family: Interface - Analog Switches, Multiplexers, Demultiplexers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Manufacturer Device Package: SC-70-6
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 10 Ohm
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Voltage - Supply, Single (V+): 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Max): 8.5ns, 6.5ns
Channel Capacitance (CS(off), CD(off)): 5.5pF
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-TS5A3157DCKT 004586-TS5A3157DCKT
Product Name Analog Switch and Multiplexer IC Integrated Circuits(ICs)
Ron 1.50E-4 ohms
Bandwidth 300 MHz 300 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Analog Switch and Multiplexer IC - 743-74HC238PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SJX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921192 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details