Texas Instruments TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DCKR

Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3157 10-Ohm SPDT Analog Switch - TS5A3157DCKR - Texas Instruments
Dallas, TX, United States
TS5A3157 10-Ohm SPDT Analog Switch
TS5A3157DCKR
TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DCKR
10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

10-Ohm SPDT Analog Switch 6-SC70 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKR - 035169-TS5A3157DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKR
035169-TS5A3157DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKR 035169-TS5A3157DCKR
Manufacturer: Texas Instruments Win Source Part Number: 035169-TS5A3157DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 8.5ns, 6.5ns Channel Capacitance(CS off, CD off): 5.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 035169-TS5A3157DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 8.5ns, 6.5ns
Channel Capacitance(CS off, CD off): 5.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17588-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17588-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17588-1-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17588-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17588-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17588-6-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17588-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17588-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17588-2-ND
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog Switch and Multiplexer IC
747-TS5A3157DCKR
SOT-23 Analog Switch and Multiplexer IC 747-TS5A3157DCKR
5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (6-pin SOT-23, SC70, DSBGA packages) 6-SC70 -40 to 85 Product overview: TS5A3157DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKR can be used for catalog matching and distributor lookup.

5-V, 2:1 (SPDT), 1-channel general-purpose analog switch (6-pin SOT-23, SC70, DSBGA packages) 6-SC70 -40 to 85 Product overview: TS5A3157DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3157DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3157DCKR
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A3157DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A3157DCKR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A3157DCKR
10Ω 1 SPDT(SPDT) SC-70-6(SOT-363) Analog Switches / Multiplexers ROHS

10Ω 1 SPDT(SPDT) SC-70-6(SOT-363) Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3157DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A3157DCKR
1 Circuit IC Switch 2:1 10Ohm SC-70-6

1 Circuit IC Switch 2:1 10Ohm SC-70-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3157DCKR 035169-TS5A3157DCKR 296-17588-1-ND 747-TS5A3157DCKR TS5A3157DCKR TS5A3157DCKR TS5A3157DCKR
Product Name TS5A3157 10-Ohm SPDT Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DCKR Analog Switches, Multiplexers, Demultiplexers SOT-23 Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 5.5 ohms 10 ohms 0.1500 ohms 10 ohms 10 ohms
Min Operating Current 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data