Manufacturer: Texas Instruments
Win Source Part Number: 004585-TS5A3157DBVT
Category: Integrated Circuits(ICs)
Family: Interface - Analog Switches, Multiplexers, Demultiplexers
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Manufacturer Device Package: SOT-23-6
Number of Circuits: 1
Switch Circuit: SPDT
On-State Resistance (Max): 10 Ohm
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Voltage - Supply, Single (V+): 1.65 V ~ 5.5 V
Switch Time (Ton, Toff) (Max): 8.5ns, 6.5ns
Channel Capacitance (CS(off), CD(off)): 5.5pF
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
IC SWITCH SPDT SOT23-6 Product overview: TS5A3157DBVT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DBVT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 004585-TS5A3157DBVT | 747-TS5A3157DBVT |
| Product Name | Integrated Circuits(ICs) | SOT23 Analog Switch and Multiplexer IC |
| Features | Single-Supply |