Texas Instruments TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DBVR

Description
10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3157 10-Ohm SPDT Analog Switch - TS5A3157DBVR - Texas Instruments
Dallas, TX, United States
TS5A3157 10-Ohm SPDT Analog Switch
TS5A3157DBVR
TS5A3157 10-Ohm SPDT Analog Switch TS5A3157DBVR
10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

10-Ohm SPDT Analog Switch 6-SOT-23 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17587-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17587-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17587-1-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17587-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17587-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17587-2-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17587-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17587-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17587-6-ND
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVR - 035168-TS5A3157DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVR
035168-TS5A3157DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVR 035168-TS5A3157DBVR
Manufacturer: Texas Instruments Win Source Part Number: 035168-TS5A3157DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 7pC Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Family Name: TS5A3157 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 8.5ns, 6.5ns Channel Capacitance(CS off, CD off): 5.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): PI5A4157TAE; ISL54500IHZ-T; DG2521DV-T1-E3; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 035168-TS5A3157DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 7pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Family Name: TS5A3157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 8.5ns, 6.5ns
Channel Capacitance(CS off, CD off): 5.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): PI5A4157TAE; ISL54500IHZ-T; DG2521DV-T1-E3;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V SOT-23 Analog Switch and Multiplexer IC
747-TS5A3157DBVR
300MHz 5.5V SOT-23 Analog Switch and Multiplexer IC 747-TS5A3157DBVR
Analog Switch SPDT, 300MHz, SOT-23, 1.65-5.5V, 1-Ch Product overview: TS5A3157DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DBVR can be used for catalog matching and distributor lookup.

Analog Switch SPDT, 300MHz, SOT-23, 1.65-5.5V, 1-Ch Product overview: TS5A3157DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3157DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A3157DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A3157DBVR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A3157DBVR
10Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

10Ω 1 SPDT(SPDT) SOT-23-6 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3157DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3157DBVR
IC SWITCH SPDT SOT23-6

IC SWITCH SPDT SOT23-6

Supplier's Site Datasheet
IC, SPDT ANALOG SWITCH SOT23-6 - 815-TS5A3157DBVR - Utmel Electronic Limited
Hong Kong, China
IC, SPDT ANALOG SWITCH SOT23-6
815-TS5A3157DBVR
IC, SPDT ANALOG SWITCH SOT23-6 815-TS5A3157DBVR
IC, SPDT ANALOG SWITCH SOT23-6

IC, SPDT ANALOG SWITCH SOT23-6

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3157DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A3157DBVR
1 Circuit IC Switch 2:1 10Ohm SOT-23-6

1 Circuit IC Switch 2:1 10Ohm SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number TS5A3157DBVR 296-17587-1-ND 035168-TS5A3157DBVR 747-TS5A3157DBVR TS5A3157DBVR TS5A3157DBVR 815-TS5A3157DBVR TS5A3157DBVR
Product Name TS5A3157 10-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3157DBVR 300MHz 5.5V SOT-23 Analog Switch and Multiplexer IC Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers IC, SPDT ANALOG SWITCH SOT23-6 Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Switch Type 1 X SPDT SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.8 volts
Ron 5.5 ohms 10 ohms 10 ohms 0.1500 ohms 1.50E-4 ohms 10 ohms
Min Operating Current 0.0025 mA 0.0025 mA 0.0025 mA
Unlock Full Specs
to access all available technical data

Similar Products