Texas Instruments TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3154YZPR

Description
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer - TS5A3154YZPR - Texas Instruments
Dallas, TX, United States
TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer
TS5A3154YZPR
TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3154YZPR
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 8-DSBGA -40 to 85

0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 8-DSBGA -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19900-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19900-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-19900-1-ND
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19900-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19900-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-19900-2-ND
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-19900-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-19900-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-19900-6-ND
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A3154YZPR
Analog Switch and Multiplexer IC 747-TS5A3154YZPR
0.5-V, 2:1 (SPDT), 1-channel analog switch 8-DSBGA -40 to 85 Product overview: TS5A3154YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3154YZPR can be used for catalog matching and distributor lookup.

0.5-V, 2:1 (SPDT), 1-channel analog switch 8-DSBGA -40 to 85 Product overview: TS5A3154YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3154YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154YZPR - 035167-TS5A3154YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154YZPR
035167-TS5A3154YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154YZPR 035167-TS5A3154YZPR
Manufacturer: Texas Instruments Win Source Part Number: 035167-TS5A3154YZPR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 12pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 16ns, 15ns Channel Capacitance(CS off, CD off): 19pF, 36pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035167-TS5A3154YZPR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 12pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 16ns, 15ns
Channel Capacitance(CS off, CD off): 19pF, 36pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3154YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3154YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A3154YZPR
1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

1 Circuit IC Switch 2:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3154YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3154YZPR
IC SWITCH SPDT 8DSBGA

IC SWITCH SPDT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3154YZPR 296-19900-1-ND 747-TS5A3154YZPR 035167-TS5A3154YZPR TS5A3154YZPR TS5A3154YZPR
Product Name TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154YZPR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 0.8000 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data