The TS5A3154 is a single-pole double-throw (SPDT) analog switch designed for low ON-state resistance of 0.9 Ohms, making it suitable for applications requiring minimal signal loss. It operates within a supply voltage range of 1.65 V to 5.5 V and is compatible with both 5 V and 3.3 V logic levels. The device features make-before-break switching, ensuring seamless transitions between channels. It exhibits low total harmonic distortion (THD) of 0.004%, which is beneficial for audio applications, and has a bandwidth of 100 MHz. The switch also demonstrates excellent channel-to-channel ON-state resistance matching and low charge injection of 10 pC, making it ideal for precision signal routing in portable instrumentation and communication circuits. The TS5A3154 is available in an 8-pin VSSOP package and operates over a temperature range of -40°C to 85°C.
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip
0.5-V, 2:1 (SPDT), 1-channel analog switch 8-VSSOP -40 to 85 Product overview: TS5A3154DCURG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3154DCURG4 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 213505-TS5A3154DCURG
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 12pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 16ns, 15ns
Channel Capacitance(CS off, CD off): 19pF, 36pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC SWITCH SPDT SINGLE 8VSSOP
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A3154DCURG4 | 747-TS5A3154DCURG4 | TS5A3154DCURG4-ND | 213505-TS5A3154DCURG4 | TS5A3154DCURG4 | TS5A3154DCURG4 |
| Product Name | TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCURG4 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X SPDT | 2x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 0.8000 ohms | 0.9000 ohms | 0.0500 ohms | 0.9000 ohms |