Texas Instruments TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3154DCUR

Description
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet
Description
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer - TS5A3154DCUR - Texas Instruments
Dallas, TX, United States
TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer
TS5A3154DCUR
TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer TS5A3154DCUR
0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultip lexer 8-US8 -40 to 85

0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
100MHz 5.5V Analog Switch and Multiplexer IC
747-TS5A3154DCUR
100MHz 5.5V Analog Switch and Multiplexer IC 747-TS5A3154DCUR
1-Ch SPDT Analog Switch, 100MHz, 5.5V, VSSOP Product overview: TS5A3154DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3154DCUR can be used for catalog matching and distributor lookup.

1-Ch SPDT Analog Switch, 100MHz, 5.5V, VSSOP Product overview: TS5A3154DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A3154DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17878-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17878-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17878-6-ND
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17878-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17878-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17878-1-ND
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17878-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17878-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17878-2-ND
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCUR - 081815-TS5A3154DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCUR
081815-TS5A3154DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCUR 081815-TS5A3154DCUR
Manufacturer: Texas Instruments Win Source Part Number: 081815-TS5A3154DCUR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: 12pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 16ns, 15ns Channel Capacitance(CS off, CD off): 19pF, 36pF Max Leakage Current (IS off): 20nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081815-TS5A3154DCUR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: 12pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 16ns, 15ns
Channel Capacitance(CS off, CD off): 19pF, 36pF
Max Leakage Current (IS off): 20nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A3154DCUR
Analog Switches, Multiplexers, Demultiplexers TS5A3154DCUR
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

1 Circuit IC Switch 2:1 900mOhm 8-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A3154DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A3154DCUR
IC SWITCH SPDT SINGLE 8VSSOP

IC SWITCH SPDT SINGLE 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A3154DCUR 747-TS5A3154DCUR 296-17878-6-ND 081815-TS5A3154DCUR TS5A3154DCUR TS5A3154DCUR
Product Name TS5A3154 0.9-Ohm SPDT Analog Switch 5-V/3.3-V Single Channel 2:1 Multiplexer/Demultiplexer 100MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A3154DCUR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 0.8000 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
SN74CBTLV3257 Low-Voltage 4-Bit 1-Of-2 FET Multiplexer/Demultiplexer - 74CBTLV3257DGVRE4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-74CBTLV16211VR - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
2 suppliers