1-Ohm SPDT Analog Switch 5-V/3.3-V Single-Channel 2:1 Multiplexer/Demultip
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP
IC SWITCH SPDT SINGLE 8VSSOP
1 Circuit IC Switch 2:1 900mOhm 8-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TS5A3153DCURE4 | TS5A3153DCURE4-ND | TS5A3153DCURE4 | TS5A3153DCURE4 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 100 MHz | 97 MHz | 97 MHz | 97 MHz |
| Min Operating Current | 2.00E-5 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |