Texas Instruments TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch TS5A23166YZPR

Description
0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch - TS5A23166YZPR - Texas Instruments
Dallas, TX, United States
TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch
TS5A23166YZPR
TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch TS5A23166YZPR
0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-DSBGA -40 to 85

0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-DSBGA -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21182-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21182-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21182-1-ND
2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21182-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21182-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21182-2-ND
2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21182-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21182-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21182-6-ND
2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZPR - 035164-TS5A23166YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZPR
035164-TS5A23166YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZPR 035164-TS5A23166YZPR
Manufacturer: Texas Instruments Win Source Part Number: 035164-TS5A23166YZPR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 150MHz Charge Injection: 6pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 40 mOhm Family Name: TS5A23166 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): MAX4641EUA-G077; MAX4721EUA; MAX4721EBL; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035164-TS5A23166YZPR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 150MHz
Charge Injection: 6pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Family Name: TS5A23166
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 11ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): MAX4641EUA-G077; MAX4721EUA; MAX4721EBL;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-TS5A23166YZPR
Dual Analog Switch and Multiplexer IC 747-TS5A23166YZPR
0.9-Ω, 5-V, 1:1 (SPST), 2-channel analog switch (active high) 8-DSBGA -40 to 85 Product overview: TS5A23166YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23166YZPR can be used for catalog matching and distributor lookup.

0.9-Ω, 5-V, 1:1 (SPST), 2-channel analog switch (active high) 8-DSBGA -40 to 85 Product overview: TS5A23166YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23166YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23166YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23166YZPR
IC SWITCH DUAL SPST 8DSBGA

IC SWITCH DUAL SPST 8DSBGA

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23166YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A23166YZPR
2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

2 Circuit IC Switch 1:1 900mOhm 8-DSBGA (1.9x0.9)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23166YZPR 296-21182-1-ND 035164-TS5A23166YZPR 747-TS5A23166YZPR TS5A23166YZPR TS5A23166YZPR
Product Name TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166YZPR Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.0400 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data