Texas Instruments TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch TS5A23166DCUR

Description
0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet
Description
0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch - TS5A23166DCUR - Texas Instruments
Dallas, TX, United States
TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch
TS5A23166DCUR
TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch TS5A23166DCUR
0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-US8 -40 to 85

0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
150MHz 5V Analog Switch and Multiplexer IC
747-TS5A23166DCUR
150MHz 5V Analog Switch and Multiplexer IC 747-TS5A23166DCUR
2-Ch Analog Switch, 150MHz BW, 5V, SPST, VSSOP Product overview: TS5A23166DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23166DCUR can be used for catalog matching and distributor lookup.

2-Ch Analog Switch, 150MHz BW, 5V, SPST, VSSOP Product overview: TS5A23166DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23166DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17906-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17906-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17906-2-ND
2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17906-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17906-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17906-6-ND
2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17906-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17906-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17906-1-ND
2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 5458397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
5458397P
Multiplexer & Demultiplexer ICs 5458397P
TS5A23166DCUR, Dual analog switch,SPST

TS5A23166DCUR, Dual analog switch,SPST

Supplier's Site
Multiplexer & Demultiplexer ICs - 5458397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
5458397
Multiplexer & Demultiplexer ICs 5458397
TS5A23166DCUR, Dual analog switch,SPST

TS5A23166DCUR, Dual analog switch,SPST

Supplier's Site
Multiplexer & Demultiplexer ICs - 1624929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1624929
Multiplexer & Demultiplexer ICs 1624929
TS5A23166DCUR, Dual analog switch,SPST

TS5A23166DCUR, Dual analog switch,SPST

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166DCUR - 035163-TS5A23166DCUR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166DCUR
035163-TS5A23166DCUR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166DCUR 035163-TS5A23166DCUR
Manufacturer: Texas Instruments Win Source Part Number: 035163-TS5A23166DCUR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 150MHz Charge Injection: 6pC Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 40 mOhm Family Name: TS5A23166 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 19pF, 18pF Max Leakage Current (IS off): 20nA Alternative Parts (Cross-Reference): NC7WB66K8X_Q; 74LVC2G66DC-Q100H ; HD74LV2GT66AUSE; HD74LV2GT66AUSE-E ; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China, Japan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Portable Devices, Computers & Computer Peripherals, Wireless, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 035163-TS5A23166DCUR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 150MHz
Charge Injection: 6pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Family Name: TS5A23166
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 11ns
Channel Capacitance(CS off, CD off): 19pF, 18pF
Max Leakage Current (IS off): 20nA
Alternative Parts (Cross-Reference): NC7WB66K8X_Q; 74LVC2G66DC-Q100H ; HD74LV2GT66AUSE; HD74LV2GT66AUSE-E ;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Portable Devices, Computers & Computer Peripherals, Wireless, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - TS5A23166DCUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
TS5A23166DCUR
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers TS5A23166DCUR
2 900mΩ SPST(SPST)-Normal Open VFSOP-8-2.3mm Analog Switches / Multiplexers ROHS

2 900mΩ SPST(SPST)-Normal Open VFSOP-8-2.3mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166DCUR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23166DCUR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23166DCUR
IC SWITCH SPST DUAL 8VSSOP

IC SWITCH SPST DUAL 8VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23166DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23166DCUR
Analog Switches, Multiplexers, Demultiplexers TS5A23166DCUR
2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

2 Circuit IC Switch 1:1 900mOhm 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23166DCUR 747-TS5A23166DCUR 296-17906-2-ND 5458397P 5458397 035163-TS5A23166DCUR TS5A23166DCUR TS5A23166DCUR TS5A23166DCUR
Product Name TS5A23166 0.9-Ohm Dual SPST Analog Switch 5-V/3.3-V 2-Channel Analog Switch 150MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23166DCUR Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS RoHS
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.3 ohms 0.9000 ohms 0.9000 ohms 0.0400 ohms 0.9000 ohms
Min Operating Current 1.00E-5 mA 1.00E-5 mA
Unlock Full Specs
to access all available technical data