Texas Instruments TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23159RSER

Description
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-UQFN -40 to 85
Request a Quote Datasheet
Description
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer - TS5A23159RSER - Texas Instruments
Dallas, TX, United States
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer
TS5A23159RSER
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23159RSER
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-UQFN -40 to 85

1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer 10-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
100MHz 5.5V QFN Analog Switch and Multiplexer IC
747-TS5A23159RSER
100MHz 5.5V QFN Analog Switch and Multiplexer IC 747-TS5A23159RSER
2:1 SPDT Analog Switch, 100MHz, 1Ω, 5.5V, 2-Ch, QFN Product overview: TS5A23159RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23159RSER can be used for catalog matching and distributor lookup.

2:1 SPDT Analog Switch, 100MHz, 1Ω, 5.5V, 2-Ch, QFN Product overview: TS5A23159RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23159RSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159RSER - 035162-TS5A23159RSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159RSER
035162-TS5A23159RSER
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159RSER 035162-TS5A23159RSER
Manufacturer: Texas Instruments Win Source Part Number: 035162-TS5A23159RSER Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -7pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 10-UQFN (2.0x1.5) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 13ns, 8ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035162-TS5A23159RSER
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -7pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 13ns, 8ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-20669-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-20669-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-20669-1-ND
2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-20669-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-20669-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-20669-2-ND
2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-20669-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-20669-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-20669-6-ND
2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23159RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23159RSER
Analog Switches, Multiplexers, Demultiplexers TS5A23159RSER
2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

2 Circuit IC Switch 2:1 900mOhm 10-UQFN (2.0x1.5)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159RSER - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23159RSER
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23159RSER
IC SWITCH DUAL SPDT 10UQFN

IC SWITCH DUAL SPDT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23159RSER 747-TS5A23159RSER 035162-TS5A23159RSER 296-20669-1-ND TS5A23159RSER TS5A23159RSER
Product Name TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer 100MHz 5.5V QFN Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159RSER Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SPDT 2x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 0.7000 ohms 0.9000 ohms 0.9000 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data