Texas Instruments TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23159DGST

Description
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer - TS5A23159DGST - Texas Instruments
Dallas, TX, United States
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer
TS5A23159DGST
TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer TS5A23159DGST
1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultip lexer 10-VSSOP -40 to 85

1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
100MHz 5V Analog Switch and Multiplexer IC
747-TS5A23159DGST
100MHz 5V Analog Switch and Multiplexer IC 747-TS5A23159DGST
2:1 SPDT Analog Switch, 2-Ch, 100MHz, 5V, 900mR, VSSOP Product overview: TS5A23159DGST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23159DGST can be used for catalog matching and distributor lookup.

2:1 SPDT Analog Switch, 2-Ch, 100MHz, 5V, 900mR, VSSOP Product overview: TS5A23159DGST from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23159DGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23304-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23304-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-23304-6-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23304-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23304-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-23304-1-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-23304-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-23304-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-23304-2-ND
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGST - 142853-TS5A23159DGST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGST
142853-TS5A23159DGST
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGST 142853-TS5A23159DGST
Manufacturer: Texas Instruments Win Source Part Number: 142853-TS5A23159DGST Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 100MHz Charge Injection: -7pC Crosstalk: -64dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 900 mOhm Case / Package: 10-VSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 13ns, 8ns Channel Capacitance(CS off, CD off): 18pF Max Leakage Current (IS off): 20nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142853-TS5A23159DGST
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 100MHz
Charge Injection: -7pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: 10-VSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 13ns, 8ns
Channel Capacitance(CS off, CD off): 18pF
Max Leakage Current (IS off): 20nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 459667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
459667P
Multiplexer & Demultiplexer ICs 459667P
SPDT Analog Switch w Mux/Demux TS5A23159

SPDT Analog Switch w Mux/Demux TS5A23159

Supplier's Site
Multiplexer & Demultiplexer ICs - 459667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
459667
Multiplexer & Demultiplexer ICs 459667
SPDT Analog Switch w Mux/Demux TS5A23159

SPDT Analog Switch w Mux/Demux TS5A23159

Supplier's Site
Multiplexer & Demultiplexer ICs - 9232518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
9232518
Multiplexer & Demultiplexer ICs 9232518
SPDT Analog Switch w Mux/Demux TS5A23159

SPDT Analog Switch w Mux/Demux TS5A23159

Supplier's Site
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGST - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23159DGST
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23159DGST
IC SWITCH SPDT DUAL 10VSSOP

IC SWITCH SPDT DUAL 10VSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23159DGST
Analog Switches, Multiplexers, Demultiplexers TS5A23159DGST
2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

2 Circuit IC Switch 2:1 900mOhm 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23159DGST 747-TS5A23159DGST 296-23304-6-ND 142853-TS5A23159DGST 459667P 459667 TS5A23159DGST TS5A23159DGST
Product Name TS5A23159 1-Ohm Dual SPDT Analog Switch 5 V/3.3 V 2-Channel 2:1 Multiplexer/Demultiplexer 100MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23159DGST Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2 X SPDT 2x1 Dual SPDT Dual SPDT
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 0.7000 ohms 0.9000 ohms 0.0500 ohms 0.9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-78027012A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -55 C (-67 F)
Package Type Rail/Tube
View Details
2 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BM96 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
7 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BPWR - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers