Automotive Catalog Dual 15-Ohm SPDT Analog Switch 10-VSSOP -40 to 105
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP
Dual SPDT Analog Switch, 10-Pin VSSOP, SMT Product overview: TS5A23157TDGSRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23157TDGSRQ1
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP
IC SWITCH SPDT DUAL 10VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A23157TDGSRQ1 | 296-24564-6-ND | 747-TS5A23157TDGSRQ1 | TS5A23157TDGSRQ1 | TS5A23157TDGSRQ1 |
| Product Name | TS5A23157-Q1 Automotive Catalog Dual 15-Ohm SPDT Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Switch Type | 2 X SPDT | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Ron | 23 ohms | 15 ohms | 15 ohms | 0.1500 ohms | |
| Min Operating Current | 1.00E-3 mA |