The TS5A23157RSER is a dual single-pole double-throw (SPDT) analog switch designed for operation from 1.65 V to 5.5 V. It features a low ON-state resistance of 15 ,Ѷ at 125°C, making it suitable for applications requiring minimal signal distortion. The device supports both digital and analog signal transmission up to 5.5 V in either direction. It is specified for break-before-make switching, ensuring that no short circuits occur during transitions. The control inputs are 5-V tolerant, and the switch exhibits low charge injection and excellent ON-resistance matching, which is beneficial for precision applications. The TS5A23157RSER is rated for operation in temperatures ranging from -40°C to 125°C, making it suitable for a variety of environments, including battery-powered equipment and audio/video signal routing. Additionally, it has been tested for ESD performance, with ratings of 2000 V for the Human-Body Model and 1000 V for the Charged-Device Model.
Dual 10-Ohm SPDT Analog Switch 10-UQFN -40 to 85
220MHz 2:1 SPDT Analog Switch IC, 2-Ch, 1.8-5.5V, QFN Product overview: TS5A23157RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MHz, 5.5V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 220MHz, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23157RSER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035160-TS5A23157RSER
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 220MHz
Charge Injection: 7pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Family Name: TS5A23157
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-UQFN (2.0x1.5)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.7ns, 3.8ns
Channel Capacitance(CS off, CD off): 5.5pF
Max Leakage Current (IS off): 1μA
Alternative Parts (Cross-Reference): ADG884BCB-500RL7; ADG884BCB-REEL; ADG884BCB-REEL7;
Introduction Date: April 01, 2006
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (2.0x1.5)
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (2.0x1.5)
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (2.0x1.5)
2 Circuit IC Switch 2:1 10Ohm 10-UQFN (2.0x1.5)
IC SWITCH DUAL SPDT 10UQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A23157RSER | 747-TS5A23157RSER | 035160-TS5A23157RSER | 296-21919-6-ND | TS5A23157RSER | TS5A23157RSER |
| Product Name | TS5A23157 Dual 10-Ohm SPDT Analog Switch | 220MHz 5.5V QFN Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157RSER | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 2 X SPDT | |||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.8 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 18 ohms | 10 ohms | 10 ohms | 0.1500 ohms | ||
| Min Operating Current | 1.00E-3 mA | 1.00E-3 mA |