Texas Instruments TS5A23157-Q1 Automotive Catalog Dual 15-Ohm SPDT Analog Switch TS5A23157QDGSRQ1

Description
Automotive Catalog Dual 15-Ohm SPDT Analog Switch 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual 15-Ohm SPDT Analog Switch 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A23157-Q1 Automotive Catalog Dual 15-Ohm SPDT Analog Switch - TS5A23157QDGSRQ1 - Texas Instruments
Dallas, TX, United States
TS5A23157-Q1 Automotive Catalog Dual 15-Ohm SPDT Analog Switch
TS5A23157QDGSRQ1
TS5A23157-Q1 Automotive Catalog Dual 15-Ohm SPDT Analog Switch TS5A23157QDGSRQ1
Automotive Catalog Dual 15-Ohm SPDT Analog Switch 10-VSSOP -40 to 125

Automotive Catalog Dual 15-Ohm SPDT Analog Switch 10-VSSOP -40 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-35766-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-35766-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-35766-1-ND
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-35766-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-35766-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-35766-2-ND
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-35766-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-35766-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-35766-6-ND
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157QDGSRQ1 - 1114417-TS5A23157QDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157QDGSRQ1
1114417-TS5A23157QDGSRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157QDGSRQ1 1114417-TS5A23157QDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1114417-TS5A23157QDG SRQ1 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 220MHz Charge Injection: 7pC Crosstalk: -66dB @ 10MHz Channel-to-Channel Matching (ΔRon): 150 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 15 Ohm Case / Package: 10-VSSOP Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 8.7ns, 6.8ns Channel Capacitance(CS off, CD off): 5.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114417-TS5A23157QDGSRQ1
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 220MHz
Charge Injection: 7pC
Crosstalk: -66dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 10-VSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 8.7ns, 6.8ns
Channel Capacitance(CS off, CD off): 5.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Analog Switch and Multiplexer IC
747-TS5A23157QDGSRQ1
Automotive Dual Analog Switch and Multiplexer IC 747-TS5A23157QDGSRQ1
Analog Switch/Analog Multiplexer Dual 1:2 Automotive 10-Pin VSSOP T/R Product overview: TS5A23157QDGSRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23157QDGSRQ1 can be used for catalog matching and distributor lookup.

Analog Switch/Analog Multiplexer Dual 1:2 Automotive 10-Pin VSSOP T/R Product overview: TS5A23157QDGSRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A23157QDGSRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A23157QDGSRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A23157QDGSRQ1
Analog Switches, Multiplexers, Demultiplexers TS5A23157QDGSRQ1
2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

2 Circuit IC Switch 2:1 15Ohm 10-VSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157QDGSRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A23157QDGSRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A23157QDGSRQ1
IC SWITCH DUAL SPDT 10VSSOP

IC SWITCH DUAL SPDT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A23157QDGSRQ1 296-35766-1-ND 1114417-TS5A23157QDGSRQ1 747-TS5A23157QDGSRQ1 TS5A23157QDGSRQ1 TS5A23157QDGSRQ1
Product Name TS5A23157-Q1 Automotive Catalog Dual 15-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A23157QDGSRQ1 Automotive Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 23 ohms 15 ohms 15 ohms 0.1500 ohms
Min Operating Current 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPW - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRYRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
Dual Analog Switch and Multiplexer IC - 743-CD54AC139F3A - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 1.5 to ? volts
Operating Temperature -55 C (-67 F)
Number of Pins 16
View Details
2 suppliers