Texas Instruments TS5A22364 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability TS5A22364YZPR

Description
0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability 10-DSBGA -40 to 85
Request a Quote Datasheet
Description
0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability 10-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A22364 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability - TS5A22364YZPR - Texas Instruments
Dallas, TX, United States
TS5A22364 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability
TS5A22364YZPR
TS5A22364 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability TS5A22364YZPR
0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability 10-DSBGA -40 to 85

0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability 10-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-TS5A22364YZPR
Dual Analog Switch and Multiplexer IC 747-TS5A22364YZPR
0.65-Ω, 5-V, 2:1 (SPDT), 2-channel analog switch with negative signaling capability 10-DSBGA -40 to 85 Product overview: TS5A22364YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A22364YZPR can be used for catalog matching and distributor lookup.

0.65-Ω, 5-V, 2:1 (SPDT), 2-channel analog switch with negative signaling capability 10-DSBGA -40 to 85 Product overview: TS5A22364YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A22364YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24802-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24802-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-24802-1-ND
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24802-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24802-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-24802-6-ND
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-24802-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-24802-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-24802-2-ND
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22364YZPR - 035156-TS5A22364YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22364YZPR
035156-TS5A22364YZPR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22364YZPR 035156-TS5A22364YZPR
Manufacturer: Texas Instruments Win Source Part Number: 035156-TS5A22364YZPR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPDT -3db Bandwidth: 18.3MHz Charge Injection: 10pC Crosstalk: -78dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 740 mOhm Case / Package: 10-DSBGA Single Supply Voltage (V+): 2.3 V to 5.5 V Max Switch Time (Ton,Toff): 80ns, 70ns Channel Capacitance(CS off, CD off): 70pF Max Leakage Current (IS off): 50nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 035156-TS5A22364YZPR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 18.3MHz
Charge Injection: 10pC
Crosstalk: -78dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 740 mOhm
Case / Package: 10-DSBGA
Single Supply Voltage (V+): 2.3 V to 5.5 V
Max Switch Time (Ton,Toff): 80ns, 70ns
Channel Capacitance(CS off, CD off): 70pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Audio, Imaging, Video & Vision, Communications & Networking

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A22364YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A22364YZPR
Analog Switches, Multiplexers, Demultiplexers TS5A22364YZPR
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

2 Circuit IC Switch 2:1 740mOhm 10-DSBGA

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22364YZPR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A22364YZPR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A22364YZPR
IC SWITCH DUAL SPDT 10DSBGA

IC SWITCH DUAL SPDT 10DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A22364YZPR 747-TS5A22364YZPR 296-24802-1-ND 035156-TS5A22364YZPR TS5A22364YZPR TS5A22364YZPR
Product Name TS5A22364 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22364YZPR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPDT
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Ron 0.6500 ohms 0.7400 ohms 0.7400 ohms 0.0400 ohms
Min Operating Current 2.00E-4 mA 2.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292GRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
20MHz 18V Analog Switch and Multiplexer IC - 747-CD4051BNSRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 20 MHz
View Details
2 suppliers
5.5V Analog Switch and Multiplexer IC - 743-74CBT1G384DCKRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers