0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability 10-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035153-TS5A22362YZPR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 18.3MHz
Charge Injection: 10pC
Crosstalk: -78dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 740 mOhm
Case / Package: 10-DSBGA
Single Supply Voltage (V+): 2.3 V to 5.5 V
Max Switch Time (Ton,Toff): 80ns, 70ns
Channel Capacitance(CS off, CD off): 70pF
Max Leakage Current (IS off): 50nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
0.65-V, 2:1 (SPDT), 2-channel analog switch with negative signaling capability 10-DSBGA -40 to 85 Product overview: TS5A22362YZPR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A22362YZPR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA
IC SWITCH DUAL SPDT 10DSBGA
2 Circuit IC Switch 2:1 740mOhm 10-DSBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A22362YZPR | 035153-TS5A22362YZPR | 747-TS5A22362YZPR | 296-24800-2-ND | TS5A22362YZPR | TS5A22362YZPR |
| Product Name | TS5A22362 0.65-Ohm Dual SPDT Analog Switch With Negative Rail Capability | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A22362YZPR | Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 2 X SPDT | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | ||
| Ron | 0.6100 ohms | 0.7400 ohms | 0.0400 ohms | 0.7400 ohms | ||
| Min Operating Current | 2.00E-4 mA | 2.00E-4 mA |