Texas Instruments TS5A21366 0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic TS5A21366RSER

Description
0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic 8-UQFN -40 to 85
Request a Quote Datasheet
Description
0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic 8-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A21366 0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic - TS5A21366RSER - Texas Instruments
Dallas, TX, United States
TS5A21366 0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic
TS5A21366RSER
TS5A21366 0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic TS5A21366RSER
0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic 8-UQFN -40 to 85

0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic 8-UQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
260MHz 5V Analog Switch and Multiplexer IC
747-TS5A21366RSER
260MHz 5V Analog Switch and Multiplexer IC 747-TS5A21366RSER
2:1 Analog Switch, 2-Ch, 260MHz BW, 0.75Ω Ron, 5V, SMT Product overview: TS5A21366RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 260MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A21366RSER can be used for catalog matching and distributor lookup.

2:1 Analog Switch, 2-Ch, 260MHz BW, 0.75Ω Ron, 5V, SMT Product overview: TS5A21366RSER from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 260MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A21366RSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A21366RSER - 1114413-TS5A21366RSER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A21366RSER
1114413-TS5A21366RSER
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A21366RSER 1114413-TS5A21366RSER
Manufacturer: Texas Instruments Win Source Part Number: 1114413-TS5A21366RSE R Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 260MHz Charge Injection: 1.3pC Crosstalk: -98dB @ 1MHz Channel-to-Channel Matching (ΔRon): 40 mOhm Family Name: TS5A21366 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1 Ohm Case / Package: 8-UQFN (1.5x1.5) Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 72ns, 318ns Channel Capacitance(CS off, CD off): 19pF, 17pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): TS5A21366DCURG4; TS5A21366DCUR; MAX4741EKA-T; Introduction Date: September 01, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114413-TS5A21366RSER
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 260MHz
Charge Injection: 1.3pC
Crosstalk: -98dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Family Name: TS5A21366
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: 8-UQFN (1.5x1.5)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 72ns, 318ns
Channel Capacitance(CS off, CD off): 19pF, 17pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): TS5A21366DCURG4; TS5A21366DCUR; MAX4741EKA-T;
Introduction Date: September 01, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25285-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25285-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-25285-6-ND
2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25285-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25285-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-25285-1-ND
2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-25285-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-25285-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-25285-2-ND
2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A21366RSER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A21366RSER
Analog Switches, Multiplexers, Demultiplexers TS5A21366RSER
2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

2 Circuit IC Switch 1:1 1Ohm 8-UQFN (1.5x1.5)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A21366RSER - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A21366RSER
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A21366RSER
IC SWITCH DUAL SPST 8QFN

IC SWITCH DUAL SPST 8QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A21366RSER 747-TS5A21366RSER 1114413-TS5A21366RSER 296-25285-6-ND TS5A21366RSER TS5A21366RSER
Product Name TS5A21366 0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic 260MHz 5V Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A21366RSER Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 1.1 ohms 1 ohms 1 ohms 0.0400 ohms
Min Operating Current 0.0076 mA 0.0076 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data