0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic 8-US8 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 091871-TS5A21366DCUR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 260MHz
Charge Injection: 1.3pC
Crosstalk: -98dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Family Name: TS5A21366
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 72ns, 318ns
Channel Capacitance(CS off, CD off): 19pF, 17pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): TS5A21366RSER; TS5A21366DCURG4; MAX4741EKA;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 1:1 1Ohm 8-VSSOP
2 Circuit IC Switch 1:1 1Ohm 8-VSSOP
2 Circuit IC Switch 1:1 1Ohm 8-VSSOP
2:1 SPDT Analog Switch, 2-Ch, 260MHz, 0.75Ω, 5V, VSSOP Product overview: TS5A21366DCUR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 260MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A21366DCUR can be used for catalog matching and distributor lookup.
IC SWITCH SPST DUAL 8VSSOP
2 Circuit IC Switch 1:1 1Ohm 8-VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | TS5A21366DCUR | 091871-TS5A21366DCUR | 296-24304-1-ND | 747-TS5A21366DCUR | TS5A21366DCUR | TS5A21366DCUR |
| Product Name | TS5A21366 0.75-Ohm Dual SPST Analog Switch with 1.8-V compatible input logic | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A21366DCUR | Analog Switches, Multiplexers, Demultiplexers | 260MHz 5V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Switch Type | 2 X SPST | |||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 1.1 ohms | 1 ohms | 0.0400 ohms | 1 ohms | ||
| Min Operating Current | 0.0076 mA | 0.0090 mA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |