Texas Instruments TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch TS5A2066DCTR

Description
Dual-Channel 10-Ohm SPST Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Dual-Channel 10-Ohm SPST Analog Switch 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch - TS5A2066DCTR - Texas Instruments
Dallas, TX, United States
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch
TS5A2066DCTR
TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch TS5A2066DCTR
Dual-Channel 10-Ohm SPST Analog Switch 8-SM8 -40 to 85

Dual-Channel 10-Ohm SPST Analog Switch 8-SM8 -40 to 85

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCTR - 1114411-TS5A2066DCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCTR
1114411-TS5A2066DCTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCTR 1114411-TS5A2066DCTR
Manufacturer: Texas Instruments Win Source Part Number: 1114411-TS5A2066DCTR Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 1pC Crosstalk: -68dB @ 10MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SM8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.8ns, 3.6ns Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF Max Leakage Current (IS off): 30nA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114411-TS5A2066DCTR
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 1pC
Crosstalk: -68dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SM8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.8ns, 3.6ns
Channel Capacitance(CS off, CD off): 5.5pF, 5.5pF
Max Leakage Current (IS off): 30nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V SSOP Analog Switch and Multiplexer IC
747-TS5A2066DCTR
300MHz 5.5V SSOP Analog Switch and Multiplexer IC 747-TS5A2066DCTR
2-Ch Analog Switch SPST 300MHz 5.5V 8-SSOP Product overview: TS5A2066DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2066DCTR can be used for catalog matching and distributor lookup.

2-Ch Analog Switch SPST 300MHz 5.5V 8-SSOP Product overview: TS5A2066DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2066DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21180-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21180-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-21180-1-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21180-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21180-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-21180-6-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-21180-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-21180-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-21180-2-ND
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A2066DCTR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A2066DCTR
IC SWITCH DUAL SPST SM8

IC SWITCH DUAL SPST SM8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A2066DCTR
Analog Switches, Multiplexers, Demultiplexers TS5A2066DCTR
2 Circuit IC Switch 1:1 10Ohm SM8

2 Circuit IC Switch 1:1 10Ohm SM8

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A2066DCTR 1114411-TS5A2066DCTR 747-TS5A2066DCTR 296-21180-1-ND TS5A2066DCTR TS5A2066DCTR
Product Name TS5A2066 Dual-Channel 10-Ohm SPST Analog Switch Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2066DCTR 300MHz 5.5V SSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 2 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 10 ohms 1 ohms 10 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data