Texas Instruments TS5A2053 10-Ohm SPDT Analog Switch TS5A2053DCTR

Description
10-Ohm SPDT Analog Switch 8-SM8 -40 to 85
Request a Quote
Description
10-Ohm SPDT Analog Switch 8-SM8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS5A2053DCTR is a single-pole double-throw (SPDT) analog switch from Texas Instruments, designed for operation within a voltage range of 1.65 V to 5.5 V. It features a low ON-state resistance of 10 ohms, making it suitable for both digital and analog signal applications. The device supports a wide range of applications, including cell phones, portable audio/video equipment, and low-voltage data-acquisition systems. This switch has a low charge injection of 3 pC and excellent ON-resistance matching, which is critical for maintaining signal integrity. It also exhibits low total harmonic distortion (THD) at 0.01%, ensuring minimal signal degradation. The TS5A2053DCTR is rated for latch-up performance exceeding 100 mA and has been tested for ESD performance, making it robust for various environments. The device is available in multiple package options, including an 8-pin SSOP, which facilitates integration into compact designs. Its low power supply current of 0.1 µA and minimal leakage currents further enhance its suitability for battery-powered applications. Overall, the TS5A2053DCTR is a reliable choice for engineers seeking a versatile analog switch for low-voltage applications.

Datasheet Summary
Powered by GS/AI

The TS5A2053DCTR is a single-pole double-throw (SPDT) analog switch from Texas Instruments, designed for operation within a voltage range of 1.65 V to 5.5 V. It features a low ON-state resistance of 10 ohms, making it suitable for both digital and analog signal applications. The device supports a wide range of applications, including cell phones, portable audio/video equipment, and low-voltage data-acquisition systems. This switch has a low charge injection of 3 pC and excellent ON-resistance matching, which is critical for maintaining signal integrity. It also exhibits low total harmonic distortion (THD) at 0.01%, ensuring minimal signal degradation. The TS5A2053DCTR is rated for latch-up performance exceeding 100 mA and has been tested for ESD performance, making it robust for various environments. The device is available in multiple package options, including an 8-pin SSOP, which facilitates integration into compact designs. Its low power supply current of 0.1 µA and minimal leakage currents further enhance its suitability for battery-powered applications. Overall, the TS5A2053DCTR is a reliable choice for engineers seeking a versatile analog switch for low-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
TS5A2053 10-Ohm SPDT Analog Switch - TS5A2053DCTR - Texas Instruments
Dallas, TX, United States
TS5A2053 10-Ohm SPDT Analog Switch
TS5A2053DCTR
TS5A2053 10-Ohm SPDT Analog Switch TS5A2053DCTR
10-Ohm SPDT Analog Switch 8-SM8 -40 to 85

10-Ohm SPDT Analog Switch 8-SM8 -40 to 85

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17750-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17750-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17750-2-ND
1 Circuit IC Switch 2:1 13.8Ohm SM8

1 Circuit IC Switch 2:1 13.8Ohm SM8

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCTR - 035150-TS5A2053DCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCTR
035150-TS5A2053DCTR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCTR 035150-TS5A2053DCTR
Manufacturer: Texas Instruments Win Source Part Number: 035150-TS5A2053DCTR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 330MHz Charge Injection: 3pC Crosstalk: -68dB @ 10MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 13.8 Ohm Case / Package: SM8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 6.8ns, 4.1ns Channel Capacitance(CS off, CD off): 6pF, 9.5pF Max Leakage Current (IS off): 100nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035150-TS5A2053DCTR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 330MHz
Charge Injection: 3pC
Crosstalk: -68dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 13.8 Ohm
Case / Package: SM8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.8ns, 4.1ns
Channel Capacitance(CS off, CD off): 6pF, 9.5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
330MHz 5.5V SSOP Analog Switch and Multiplexer IC
747-TS5A2053DCTR
330MHz 5.5V SSOP Analog Switch and Multiplexer IC 747-TS5A2053DCTR
1-Ch SPDT Analog Switch, 330MHz, 5.5V, SSOP Product overview: TS5A2053DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 330MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2053DCTR can be used for catalog matching and distributor lookup.

1-Ch SPDT Analog Switch, 330MHz, 5.5V, SSOP Product overview: TS5A2053DCTR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 330MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A2053DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCTR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCTR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A2053DCTR
IC SWITCH SPDT SM8

IC SWITCH SPDT SM8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A2053DCTR
Analog Switches, Multiplexers, Demultiplexers TS5A2053DCTR
1 Circuit IC Switch 2:1 13.8Ohm SM8

1 Circuit IC Switch 2:1 13.8Ohm SM8

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A2053DCTR 296-17750-2-ND 035150-TS5A2053DCTR 747-TS5A2053DCTR TS5A2053DCTR TS5A2053DCTR
Product Name TS5A2053 10-Ohm SPDT Analog Switch Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A2053DCTR 330MHz 5.5V SSOP Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 13.8 ohms 0.8000 ohms 13.8 ohms
Min Operating Current 1.00E-4 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4066B CMOS Quad Bilateral Switch - CD4066BMT - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
5 suppliers
CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer - CD4067BM96 - Texas Instruments
Specs
Configuration 1 X 1:16 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
7 suppliers