Texas Instruments TS5A1066 10-Ohm SPST Analog Switch TS5A1066DCKR

Description
10-Ohm SPST Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPST Analog Switch 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A1066 10-Ohm SPST Analog Switch - TS5A1066DCKR - Texas Instruments
Dallas, TX, United States
TS5A1066 10-Ohm SPST Analog Switch
TS5A1066DCKR
TS5A1066 10-Ohm SPST Analog Switch TS5A1066DCKR
10-Ohm SPST Analog Switch 5-SC70 -40 to 85

10-Ohm SPST Analog Switch 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-TS5A1066DCKR
Analog Switch and Multiplexer IC 747-TS5A1066DCKR
5-V, 1:1 (SPST), 1-channel general-purpose analog switch 5-SC70 -40 to 85 Product overview: TS5A1066DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A1066DCKR can be used for catalog matching and distributor lookup.

5-V, 1:1 (SPST), 1-channel general-purpose analog switch 5-SC70 -40 to 85 Product overview: TS5A1066DCKR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A1066DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17586-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17586-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-17586-2-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17586-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17586-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-17586-1-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-17586-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-17586-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-17586-6-ND
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DCKR - 035148-TS5A1066DCKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DCKR
035148-TS5A1066DCKR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DCKR 035148-TS5A1066DCKR
Manufacturer: Texas Instruments Win Source Part Number: 035148-TS5A1066DCKR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.5ns, 4.5ns Channel Capacitance(CS off, CD off): 6.8pF, 6.8pF Max Leakage Current (IS off): 200nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035148-TS5A1066DCKR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 400MHz
Charge Injection: 1pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.5ns, 4.5ns
Channel Capacitance(CS off, CD off): 6.8pF, 6.8pF
Max Leakage Current (IS off): 200nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DCKR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A1066DCKR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A1066DCKR
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A1066DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A1066DCKR
Analog Switches, Multiplexers, Demultiplexers TS5A1066DCKR
1 Circuit IC Switch 1:1 10Ohm SC-70-5

1 Circuit IC Switch 1:1 10Ohm SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A1066DCKR 747-TS5A1066DCKR 296-17586-2-ND 035148-TS5A1066DCKR TS5A1066DCKR TS5A1066DCKR
Product Name TS5A1066 10-Ohm SPST Analog Switch Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DCKR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 10 ohms 10 ohms
Min Operating Current 5.00E-5 mA 5.00E-5 mA
Unlock Full Specs
to access all available technical data