Texas Instruments TS5A1066 10-Ohm SPST Analog Switch TS5A1066DBVR

Description
10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5A1066 10-Ohm SPST Analog Switch - TS5A1066DBVR - Texas Instruments
Dallas, TX, United States
TS5A1066 10-Ohm SPST Analog Switch
TS5A1066DBVR
TS5A1066 10-Ohm SPST Analog Switch TS5A1066DBVR
10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85

10-Ohm SPST Analog Switch 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V 400MHz SOT-23 Analog Switch and Multiplexer IC
747-TS5A1066DBVR
5.5V 400MHz SOT-23 Analog Switch and Multiplexer IC 747-TS5A1066DBVR
Analog Switch SPST, 1-Ch, 5.5V, 400MHz, SOT-23 Product overview: TS5A1066DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 400MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A1066DBVR can be used for catalog matching and distributor lookup.

Analog Switch SPST, 1-Ch, 5.5V, 400MHz, SOT-23 Product overview: TS5A1066DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400MHz, SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, 400MHz, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TS5A1066DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DBVR - 035147-TS5A1066DBVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DBVR
035147-TS5A1066DBVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DBVR 035147-TS5A1066DBVR
Manufacturer: Texas Instruments Win Source Part Number: 035147-TS5A1066DBVR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 400MHz Charge Injection: 1pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 5.5ns, 4.5ns Channel Capacitance(CS off, CD off): 6.8pF, 6.8pF Max Leakage Current (IS off): 200nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035147-TS5A1066DBVR
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 400MHz
Charge Injection: 1pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.5ns, 4.5ns
Channel Capacitance(CS off, CD off): 6.8pF, 6.8pF
Max Leakage Current (IS off): 200nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS5A1066DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS5A1066DBVRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS5A1066DBVRCT-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS5A1066DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS5A1066DBVRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS5A1066DBVRTR-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TS5A1066DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TS5A1066DBVRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TS5A1066DBVRDKR-ND
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DBVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A1066DBVR
Interface - Analog Switches, Multiplexers, Demultiplexers TS5A1066DBVR
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A1066DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TS5A1066DBVR
Analog Switches, Multiplexers, Demultiplexers TS5A1066DBVR
1 Circuit IC Switch 1:1 10Ohm SOT-23-5

1 Circuit IC Switch 1:1 10Ohm SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number TS5A1066DBVR 747-TS5A1066DBVR 035147-TS5A1066DBVR 296-TS5A1066DBVRCT-ND TS5A1066DBVR TS5A1066DBVR
Product Name TS5A1066 10-Ohm SPST Analog Switch 5.5V 400MHz SOT-23 Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A1066DBVR Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 1 X SPST
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Ron 7.5 ohms 10 ohms 10 ohms
Min Operating Current 5.00E-5 mA 5.00E-5 mA
Unlock Full Specs
to access all available technical data