Texas Instruments High-Performance Analog Analog Switches - Special Purpose TS3V713ELRTGR

Description
Video Switch IC 7 Channel 32-WQFN (6x3)
Request a Quote Datasheet
Description
Video Switch IC 7 Channel 32-WQFN (6x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - 296-28056-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
296-28056-2-ND
Analog Switches - Special Purpose 296-28056-2-ND
Video Switch IC 7 Channel 32-WQFN (6x3)

Video Switch IC 7 Channel 32-WQFN (6x3)

Buy Now Datasheet
Singapore, Singapore
Dual 1.3GHz 5V QFN Analog Switch and Multiplexer IC
780-TS3V713ELRTGR
Dual 1.3GHz 5V QFN Analog Switch and Multiplexer IC 780-TS3V713ELRTGR
7-Ch 1.3GHz SPDT VGA Switch, 5V Dual Supply, QFN Product overview: TS3V713ELRTGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3GHz, 5V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 1.3GHz, 5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3V713ELRTGR can be used for catalog matching and distributor lookup.

7-Ch 1.3GHz SPDT VGA Switch, 5V Dual Supply, QFN Product overview: TS3V713ELRTGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3GHz, 5V, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 1.3GHz, 5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3V713ELRTGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - TS3V713ELRTGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
TS3V713ELRTGR
Analog Switches - Special Purpose TS3V713ELRTGR
Video Switch IC 7 Channel 32-WQFN (6x3)

Video Switch IC 7 Channel 32-WQFN (6x3)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-28056-2-ND 780-TS3V713ELRTGR TS3V713ELRTGR
Product Name Analog Switches - Special Purpose Dual 1.3GHz 5V QFN Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Configuration 2x1
Supply Voltage (VS) 3 to 5.5 volts 3 to 3.6 volts
Ron 8 ohms 8 ohms
Bandwidth 1300 MHz 1300 MHz 1300 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT257SJ - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBT16245DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 200 MHz
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details