4-Ch 2:1 SPDT Video Switch, 500MHz, 3.3V, VQFN Product overview: TS3V340RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 500MHz, 3.3V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3V340RGYR can be used for catalog matching and distributor lookup.
Video Switch IC 4 Channel 16-VQFN (4x3.5)
Video Switch IC 4 Channel 16-VQFN (4x3.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-TS3V340RGYR | 296-18174-2-ND | TS3V340RGYR |
| Product Name | 500MHz 3.3V VQFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | |
| Bandwidth | 500 MHz | 500 MHz | |
| Min Operating Current | 7.00E-4 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |