Video Switch IC 4 Channel 16-SOIC
4-Ch 2:1 SPDT Video Switch, 500MHz, 3.3V, SOIC Product overview: TS3V340D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 3.3V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 500MHz, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3V340D can be used for catalog matching and distributor lookup.
Analog Switch Quad SPDT 16-Pin SOIC Tube
Video Switch IC 4 Channel 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 296-34691-5-ND | 780-TS3V340D | 815-TS3V340D | TS3V340D |
| Product Name | Analog Switches - Special Purpose | 500MHz 3.3V SOIC Analog Switch and Multiplexer IC | Analog Switch Quad SPDT 16-Pin SOIC Tube | Analog Switches - Special Purpose |
| Switch Type | SPDT | SPDT | ||
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | |
| Ron | 6 ohms | 6 ohms | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "16-SOIC | Rail/Tube | SOIC; 16-SOIC (0.154, 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |