USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
USB Type-C SBU Multiplexer 16-UQFN 0 to 70 Product overview: TS3USBCA420RSVT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USBCA420RSVT can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 16-UQFN (2.6x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-52161-2-ND | 780-TS3USBCA420RSVT | TS3USBCA420RSVT |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Configuration | 4x1 | ||
| Features | Serial Input | ||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to ? volts | |
| Ron | 7.1 ohms | 7.1 ohms | |
| Bandwidth | 550 MHz | 550 MHz |