Texas Instruments Logic - Logic - Signal Switches, Multiplexers, Decoders - TS3USBCA410IRSVR TS3USBCA410IRSVR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001939-TS3USBCA410I RSVR Length: 2.6 mm Thickness: 500 µm Height: 550 µm Number of Pins: 16 Width: 1.8 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8542390000
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001939-TS3USBCA410I RSVR Length: 2.6 mm Thickness: 500 µm Height: 550 µm Number of Pins: 16 Width: 1.8 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8542390000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS3USBCA410IRSVR - 1001939-TS3USBCA410IRSVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS3USBCA410IRSVR
1001939-TS3USBCA410IRSVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - TS3USBCA410IRSVR 1001939-TS3USBCA410IRSVR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001939-TS3USBCA410I RSVR Length: 2.6 mm Thickness: 500 µm Height: 550 µm Number of Pins: 16 Width: 1.8 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Schedule B: 8542390000

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001939-TS3USBCA410IRSVR
Length: 2.6 mm
Thickness: 500 µm
Height: 550 µm
Number of Pins: 16
Width: 1.8 mm
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8542390000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1001939-TS3USBCA410IRSVR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TS3USBCA410IRSVR
Number of Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC157DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AC11138D - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers