USB 2.0 1:2 Mux/Demux Switch, 900MHz, 480Mbps, QFN Product overview: TS3USB30ERSWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 900MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-TS3USB30ERSWR can be used for catalog matching and distributor lookup.
USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
USB Switch IC 1 Channel 10-UQFN (1.8x1.4)
10Ω 1 DPDT(DPDT) UQFN-10(1.4x1.8) Analog Switches / Multiplexers ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-TS3USB30ERSWR | 296-24684-1-ND | TS3USB30ERSWR | TS3USB30ERSWR |
| Product Name | 900MHz QFN Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 4.3 volts | 3 to 4.3 volts | 3 to 4.3 volts | |
| Bandwidth | 900 MHz | 900 MHz | ||
| Min Operating Current | 1.00E-3 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |